MPX823K305D is a Class X2 safety-rated metallized polypropylene film capacitor designed for across-the-line EMI filtering in mains applications. It features a case size of 13x12x6 mm with 10 mm lead spacing and 0.6 mm lead diameter, rated for 305 V AC at 50/60 Hz with a dv/dt rating of 500 V/µs. The capacitor operates from -40°C to +110°C, meets UL/CSA, ENENEC, and CQC safety standards, and has a capacitance tolerance of ±10%. It complies with IEC 60384-14 and has an insulation resistance greater than 30,000 MΩ at 100 V DC. The unit is flame retardant (UL94V-0), has lead-free tinned terminations, and is rated for 100,000 hours at 85°C hot-spot temperature.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.082UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX823K305D | MPX823K305D | MPX823K305D |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0820 microF | 0.0820 microF |