Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.2µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial
CAP FILM 2.2UF 5% 400VDC RADIAL
CAP FILM 2.2UF 5% 400VDC RADIAL
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | R76MR42204030J | 399-12839-ND | R76MR42204030J | 92AC3830 | R76MR42204030J |
| Product Name | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors | 4200Pf 400V Kemet | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |