The MXT685K305N31 is an X2-class EMI/RFI suppression capacitor for harsh environments, constructed of metallized polypropylene film in a UL 94V-0 flame-retardant plastic case. It has a capacitance of 6.8 µF, a rated voltage of 305 Vac and 630 Vdc, and operates from -40 °C to +110 °C. The part measures 42 mm in length, 40 mm in height, 20 mm in thickness, and has a 37.5 mm pitch with 1.0 mm lead diameter. It meets IEC 60384-14:2013 and is RoHS compliant. The capacitor supports a dv/dt of 100 V/µs and withstands 2UR + 1500 Vac between terminals and case. Life expectancy is 100,000 hours at rated voltage with hot spot temperature below 85 °C. THB testing is rated for 1,000 hours at 85 °C and 85% RH.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EX2, MI/RFI Suppression Capacitors, Harsh Environment 6.8µF 630V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT685K305N31 | MXT685K305N31 | 2002-MXT685K305N31 | 1572-MXT685K305N31-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 6.8 microF | 6.8 microF |