PFCHV48D10S842T is a 3-phase AC power harmonic filter capacitor designed for use in inverter systems, featuring three self-healing metallized polypropylene windings connected in delta and housed in a cylindrical aluminum case with an environmentally friendly dielectric fluid. It is rated for 480 Vac, has a capacitance of 38.4 µF, and delivers 10 kvar at 60 Hz. The part includes internal discharge resistors that reduce voltage to 50 V or less within 60 seconds. It measures 8.42 inches in height and 10.0 inches in diameter, with tin-plated copper terminals and a maximum permissible voltage of 110% of rated rms voltage. The capacitor meets UL 810 and IEEE 18 standards, supports a maximum current of 135% of nominal rms current, and has a rated life of 60,000 hours at a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PFCHV48D10S842T | PFCHV48D10S842T |
| Product Name | Film Paper Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 38.4 microF | 38.4 microF |