The MPXB154K305E is a metallized polypropylene film capacitor for X2 safety applications across the mains, rated for 305 VAC at 50/60 Hz. It has a capacitance of 0.15 µF, a dv/dt rating of 400 V/µs, and dimensions of 18x14.5x8.5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor meets UL 60384-14, DIN EN 60384-14, IEC 60384-14, and CQC X2 safety standards. It operates from -40°C to +110°C, has a capacitance tolerance of ±10%, and an insulation resistance greater than 5000 MΩ at 500 VDC. The case is flame-retardant (UL94V-0) with lead-free tinned terminations.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.15UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPXB154K305E | MPXB154K305E | MPXB154K305E |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1500 microF | 0.1500 microF |