The MYH823K300E21 is a Y2-class EMI suppression capacitor designed for harsh environments, with a capacitance of 0.082 µF, rated for 300 Vac and 1500 Vdc, and operating from -40°C to +110°C. It features a case size of E21, measuring 18 mm in length, 19 mm in height, 11 mm in thickness, with a 15 mm pitch between terminals and 0.8 mm lead diameter. The capacitor is AEC-Q200 qualified, passes a 2,000-hour THB test at 85°C and 85% relative humidity, and complies with IEC 60384-14 and UL 60384-14 safety standards. Its insulation resistance exceeds 5,000 MΩ·µF at 100 Vdc, and it is constructed with UL 94V-0 epoxy resin and copper-clad steel terminals.
X2 And Arc Suppression
CAP FILM 0.08UF 10% 1.5KVDC RAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.082µF 1500V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH823K300E21 | 338-MYH823K300E21-ND | MYH823K300E21 | 2002-MYH823K300E21 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.0820 microF | 0.0800 microF | 0.0820 microF |