The MPX186K305R is a metallized polypropylene X2 safety capacitor rated for 305 VAC at 50/60 Hz, with a capacitance of 18 µF and maximum dv/dt of 100 V/µs. It measures 57.5x45x30 mm with 52.5 mm lead spacing and 1.2 mm lead diameter. Encased in a UL94V-0 flame-retardant plastic package with epoxy end fill and lead-free tinned terminals, it complies with UL/CSA, ENEC, and CQC X2 safety standards. It operates from -40°C to +110°C, maintains insulation resistance above 3000 MΩ between terminals and case after 1000 hours at 85°C/85% RH, and exhibits a dissipation factor ≤0.4% at 1 kHz and 25°C. Capacitance tolerance is ±10%.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MPX186K305R | MPX186K305R |
| Product Name | Film Paper Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper |