PHE841; EMI suppressor, class X1, metallized polypropylene. For worldwide use as electromagnetic interference suppressor in all X1 and across-the-line applications. Not for use in series with the mains. Metallized polypropylene winding, encapsulated in self-extinguishing material meeting the requirements of UL 94 V-0.
CAPACITOR, POLY FILM, 2.2UF, 330VAC, 20%, RADIAL, PHE841 SERIES, LS 37.5, 41X21X38MM. FREE 2 YEAR RADWELL WARRANTY
| Richardson RFPD | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | PHE841ER7220MR06L2 | 399-PHE841ER7220MR06L2-ND | 221905890 |
| Product Name | Film Capacitor | Film Capacitors | Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene |