The MXH685K305N30 is an X2-rated EMI suppression capacitor for harsh environments, rated for 305 Vac and 630 Vdc, with a capacitance of 6.8 µF and ±10% tolerance. It features a case size of 42 mm × 40 mm × 20 mm with a 37.5 mm pitch and 1 mm lead wire diameter. The capacitor is AEC-Q200 qualified, operates from -40 °C to +110 °C, and withstands 2,000 hours of temperature-humidity
X2 And Arc Suppression
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
X2, EMI, RFI Suppression Capacitors, Harsh Environment 6.8µF 305V
CAP FILM 6.8UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH685K305N30 | MXH685K305N30 | 2002-MXH685K305N30 | 338-MXH685K305N30-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |