The MYH564K300H28 is a Y2-rated, line-to-ground EMI suppression capacitor designed for harsh environments, with a capacitance of 0.56 µF, a rated AC voltage of 300 V, and a case size of H28 measuring 32 mm in length, 33 mm in height, 18 mm in thickness, and a 27.5 mm lead pitch. It operates between -40 °C and +110 °C, is AEC-Q200 qualified, and withstands 2,000 hours of temperature-humidity
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.56µF 1500V
CAP FILM 0.56UF 10% 1.5KVDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH564K300H28 | MYH564K300H28 | 2002-MYH564K300H28 | 338-MYH564K300H28-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF |