The QAS104K162D039 is a radial metallized polyester RC snubber network designed to suppress electrical arcing, noise, and EMI/RFI in relays, switches, and solid-state devices. It features a 0.1 µF capacitance, a 39 Ω resistor, and a 2 W power rating. The component is rated for 1600 Vdc and 660 Vac, with dimensions of 2.18 inches (55.4 mm) in length, 0.54 inches (13.7 mm) in thickness, and 1.00 inch (25.4 mm) in height. It uses a 0.031 inch (0.8 mm) lead diameter and is coated with flame-retardant epoxy. The operating temperature range is -55 °C to +85 °C at full rated voltage.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Arc Suppressor/Snubber Network 0.1µF 1600V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS104K162D039 | QAS104K162D039 | 2002-QAS104K162D039 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF |