Cornell Dubilier Film Paper Film Capacitors PCST30A50J291S

Description
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
Request a Quote
Description
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCST30A50J291S is a harmonic-rated power conversion capacitor designed for filter applications in UPS, variable speed drives, and AC input filtering. It features a 2.5-inch diameter aluminum case with a stud terminal and operates at 300 Vrms with a capacitance of 50 µF and ±5% tolerance. The capacitor has a maximum permissible voltage of 110% of rated rms voltage and can handle a maximum rms current of 85 A, limited by its terminals. It supports an operating temperature range of -40 °C to +70 °C, with an 85 °C heavy-duty option. The device has a service life objective of 60,000 hours with a 94% survival rate and meets cULus recognition File Number E71645. It is constructed with metallized polypropylene, self-healing properties, and a safety pressure interrupter for safe open-circuit failure mode.

Datasheet Summary
Powered by GS/AI

The PCST30A50J291S is a harmonic-rated power conversion capacitor designed for filter applications in UPS, variable speed drives, and AC input filtering. It features a 2.5-inch diameter aluminum case with a stud terminal and operates at 300 Vrms with a capacitance of 50 µF and ±5% tolerance. The capacitor has a maximum permissible voltage of 110% of rated rms voltage and can handle a maximum rms current of 85 A, limited by its terminals. It supports an operating temperature range of -40 °C to +70 °C, with an 85 °C heavy-duty option. The device has a service life objective of 60,000 hours with a 94% survival rate and meets cULus recognition File Number E71645. It is constructed with metallized polypropylene, self-healing properties, and a safety pressure interrupter for safe open-circuit failure mode.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - PCST30A50J291S - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
PCST30A50J291S
Film Paper Film Capacitors PCST30A50J291S
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase

Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase

Supplier's Site Datasheet
Downers Grove, IL, United States
Oil Filled Capacitor
PCST30A50J291S
Oil Filled Capacitor PCST30A50J291S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD
Product Category Capacitors Capacitors
Product Number PCST30A50J291S PCST30A50J291S
Product Name Film Paper Film Capacitors Oil Filled Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Oil
Capacitance Range 50 microF 50 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 105PSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers