The MYH105K300H30 is a Y2-class EMI suppression capacitor for line-to-ground applications in harsh environments, rated for 300 Vac and 1500 Vdc, with a capacitance of 1 µF and ±10% tolerance. It features a case size of 32 mm in length, 37 mm in height, and 22 mm in thickness, with a 27.5 mm pitch and 0.8 mm diameter leads. The part operates from -40 °C to +110 °C, withstands 2000 hours of THB testing at 85 °C and 85% RH at rated voltage, and is AEC-Q200 qualified. It meets IEC 60384-14 standards, has an insulation resistance of at least 5000 MΩ·µF, and complies with UL 94V-0 flammability requirements. Life expectancy is 100,000 hours at rated voltage and hot spot temperature ≤85 °C.
X2 And Arc Suppression
CAP FILM 1UF 10% 1.5KVDC RADIAL
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 1µF 1500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH105K300H30 | 338-MYH105K300H30-ND | 2002-MYH105K300H30 | MYH105K300H30 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |