The QAS254K600D150 is a radial metallized polyester RC snubber network designed to suppress electrical arcing, noise, and EMF in relays, switches, and solid-state devices. It has a capacitance of 0.25 µF with a tolerance of ±10%, a resistance of 150 ohms, and is rated for 600 Vdc and 250 Vac. The component measures 1.45 inches (36.8 mm) in length, 0.42 inches (10.6 mm) in thickness, and 0.75 inches (19.0 mm) in height, with a lead diameter of 0.025 inches (0.635 mm). It operates from -55 °C to +85 °C at full rated voltage and is coated with flame-retardant epoxy. The part includes a 1/2 W anti-surge resistor and meets the specified dielectric withstand and long-term stability criteria.
X2 And Arc Suppression
Arc Suppressor/Snubber Network 0.25µF 600V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS254K600D150 | 2002-QAS254K600D150 | QAS254K600D150 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.2500 microF | 0.2500 microF |