The MYH223K300E11 is a Y2-class, line-to-ground EMI suppression capacitor with a capacitance of 0.022 µF, rated for 300 Vac and operating temperatures from -40 °C to +110 °C. It features a case size of E11 with dimensions 18 mm × 12 mm × 6 mm and a 15 mm pitch. The part is AEC-Q200 qualified, passes a 2,000-hour THB test at 85 °C and 85% relative humidity, and complies with IEC 60384-14 and UL 60384-14 safety standards. It has a dissipation factor of 0.0020 at 1 kHz and insulation resistance greater than 5,000 MΩ·µF at 100 V DC.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.022UF 10% 1.5KVDC RAD
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.022µF 1500V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH223K300E11 | MYH223K300E11 | 338-MYH223K300E11-ND | 2002-MYH223K300E11 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |