The PCST70T40J616S is a harmonic-rated polypropylene film capacitor for AC power conversion, used in filter applications like variable speed drives and UPS systems. It has a 3.5-inch round aluminum case with steel cover, M6x1 threaded brass terminals, 40 µF capacitance at ±5% tolerance, and is rated for 700 Vac. It operates from -40 °C to +70 °C, supports up to 110% rated rms voltage and 135% of nominal rms current, and has a maximum rated current of 85 A. Its case height is 6.16 inches, with 147 nH ESL and 4.83 °C/W thermal resistance. The capacitor includes a mechanical pressure interrupter for safe failure and meets cULus E71645. Service life is 60,000 hours at 94% survival rate with 0.5-inch clearance required above the cover.
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PCST70T40J616S | PCST70T40J616S |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper | Oil |
| Capacitance Range | 40 microF | 40 microF |