The MXH475K305H30 is an X2 EMI suppression capacitor rated for 305 Vac and 630 Vdc, with a capacitance of 4.7 µF and a tolerance of ±10%. It features a case size of 32 mm in length, 37 mm in height, and 22 mm in thickness, with a 27.5 mm pitch and 0.8 mm lead wire diameter. The capacitor operates from -40 °C to +110 °C and meets AEC-Q200 automotive qualification standards. It withstands a 2,000-hour temperature and humidity bias test at 85 °C and 85% relative humidity, with a life expectancy of 100,000 hours at rated voltage and hot spot temperature ≤85 °C. The case material is UL 94V-0 rated plastic with epoxy resin encapsulation, and it complies with IEC 60384-14 and UL 60384-14 safety standards.
X2 And Arc Suppression
X2, EMI, RFI Suppression Capacitors, Harsh Environment 4.7µF 305V
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
CAP FILM 4.7UF 10% 305VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH475K305H30 | 2002-MXH475K305H30 | MXH475K305H30 | 338-MXH475K305H30-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |