The MPXB125K305H is an X2 safety capacitor for across-the-line applications, constructed with metallized polypropylene film in a flame-retardant epoxy-filled plastic case with lead-free tinned leads. It has dimensions of 32mm × 22mm × 13mm, a lead spacing of 27.5mm, and lead diameter of 0.8mm. It is rated for 305V AC at 50/60 Hz, with a dv/dt rating of 100 V/µs, and meets UL/CSA E317135, VDE 40046436, and CQC safety standards. The capacitor operates from -40°C to +110°C, has a capacitance tolerance of ±10% at 1 kHz, 25°C, and a dissipation factor ≤0.4% at 1 kHz for its capacitance value. Terminal-to-terminal
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1.2UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPXB125K305H | MPXB125K305H | MPXB125K305H |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.2 microF | 1.2 microF |