MPXB185K305H is a Class X2 safety capacitor rated for 305 VAC, designed for across-the-line applications in EMI filters and outdoor use. It has a capacitance of 1.8 µF with a dv/dt rating of 100 V/µs, dimensions of 32x33x18 mm, a lead spacing of 27.5 mm, and lead diameter of 0.8 mm. Constructed with metallized polypropylene film, it features a flame-retardant epoxy-coated case (UL94V-0) and lead-free tinned terminals. It meets UL/CSA, ENEC, and CQC safety standards with a dissipation factor ≤0.4% at 1 kHz, insulation resistance >3000 MΩ terminal-to-case after life testing, and operates from -40°C to +110°C. The capacitor is rated for 100,000 hours at 85°C hot-spot temperature and withstands 2050 VDC between terminals and case for 60 seconds.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1.8UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPXB185K305H | MPXB185K305H | MPXB185K305H |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.8 microF | 1.8 microF |