The MPX396K305R is a metallized polypropylene film capacitor for X2 mains-rated applications, with a capacitance of 39 µF and a maximum dv/dt of 100 V/µs. It measures 57.5 mm × 50 mm × 35 mm, with 52.5 mm terminal spacing and 1.2 mm lead diameter. Operating from -40°C to +110°C, it has a capacitance tolerance of ±10% or ±20% at 1 kHz and 25°C. The case is flame-retardant (UL94V-0) with epoxy end fill and lead-free tinned terminals. It meets UL/CSA, ENEC, and CQC safety standards for X2 and is qualified to IEC 60384-14:2013. Dielectric strength is 2050 VDC between terminals and case for 60 seconds. Insulation resistance exceeds 3000 MΩ terminal to case after 1000 hours at 85°C and 85% humidity. Life expectancy is 100,000 hours at rated voltage and 85°C hot-spot temperature.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 39UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX396K305R | MPX396K305R | MPX396K305R |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 39 microF | 39 microF |