The MPX824K305E is a metallized polypropylene film capacitor rated for X2 applications across the mains, with a capacitance of 0.82 µF and a dv/dt rating of 400 V/µs. It features lead-free tinned leads, a flame-retardant epoxy-coated case (UL94V-0), and measures 18x12x6 mm with a 15 mm lead spacing and 0.6 mm lead diameter. The capacitor meets UL/CSA, ENEC, and CQC safety standards for 275/305 V AC operation and maintains an insulation resistance greater than 30,000 MΩ at 100 VDC. Its operating temperature range is -40°C to +110°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C, and a dissipation factor not exceeding 0.3% for its capacitance value. The part is designed for EMI filtering and outdoor use, with self-inductance below 1 nH per mm of lead length.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.82UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX824K305E | MPX824K305E | MPX824K305E |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.8200 microF | 0.8200 microF |