The MPX473K305E is a metallized polypropylene film capacitor rated for X2 safety applications across the mains, with a capacitance of 0.047 µF and a dc voltage rating of 305 V. It has a dv/dt rating of 400 V/µs, dimensions of 18x12x6 mm, a lead spacing of 15 mm, and lead diameter of 0.6 mm. The capacitor operates within a temperature range of -40°C to +110°C and meets UL/CSA, ENEC, and CQC safety standards for X2 class capacitors. It features flame-retardant epoxy end-fill (UL94V-0), lead-free tinned terminations, and complies with IEC 60384-14 and GB/T14472-1998. The insulation resistance exceeds 5,000 MΩ at 500 VDC, and the dissipation factor is ≤0.1% at 1 kHz and 25°C. Life expectancy is 100,000 hours at 85°C hot-spot temperature with 240 Vac applied.
X2 And Arc Suppression
0.047µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.047µF 630V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.047UF 10% 305VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX473K305E | 1572-1787-ND | 2002-MPX473K305E | MPX473K305E | MPX473K305E |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |