The MXT684K305H11 is an X2-class EMI/RFI suppression capacitor for harsh environments, constructed with metallized polypropylene film in a UL 94V-0 flame-retardant plastic case. It has a capacitance of 0.68 µF, a rated voltage of 305 Vac and 630 Vdc, and operates from -40 °C to +110 °C. The part features a pitch of 27.5 mm, terminal diameter of 0.8 mm, and dimensions of 32 mm in length, 18 mm in height, and 9 mm in thickness. It meets IEC 60384-14 and UL 60384-14 standards, with a dissipation factor of 0.001 at 1 kHz and characteristic withstand voltage between terminals and case of 2UR + 1500 Vac for 60 seconds. The capacitor supports a dv/dt rating of 150 V/µs and offers self-healing properties with THB qualification of 1,000 hours at 85 °C and 85% RH. Life expectancy is 100,000 hours at rated voltage with hot spot temperature under 85 °C.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.68UF 10% 630VDC RAD
EX2, MI/RFI Suppression Capacitors, Harsh Environment 0.68µF 630V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT684K305H11 | MXT684K305H11 | 338-MXT684K305H11-ND | 2002-MXT684K305H11 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |