The QAS104K600D150 is a radial metallized polyester RC snubber network designed to suppress electrical arcing, noise, and EMI/RFI in relays, switches, and solid-state components. It features a 0.1 µF capacitance with ±10% tolerance, a 150 Ω resistor, and a rated voltage of 600 Vdc / 250 Vac. The component is coated with flame-retardant epoxy and operates from -55 °C to +85 °C. Its physical dimensions are 1.08 in (27.5 mm) in length, 0.39 in (10.0 mm) in thickness, 0.67 in (17.0 mm) in height, and 0.82 in (20.8 mm) in lead spacing, with lead diameters of 0.031 in (0.8 mm) and 0.025 in (0.635 mm). The resistor power rating is 0.5 W.
X2 And Arc Suppression
Arc Suppressor/Snubber Network 0.1µF 600V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS104K600D150 | 2002-QAS104K600D150 | QAS104K600D150 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF |