The MYH682K300D11 is a Y2-class EMI suppression capacitor designed for line-to-ground applications in harsh environments. It features a capacitance of 0.0068 µF, a rated AC voltage of 300 V, and operates within a temperature range of -40 °C to +110 °C. The component has dimensions of 13 mm in length, 12 mm in height, 6 mm in thickness, and a 10 mm pitch, with 0.6 mm diameter lead wires. It is AEC-Q200 qualified, passes a 2,000-hour temperature and humidity bias test at 85 °C and 85% RH, and meets IEC 60384-14 and UL 60384-14 safety standards. The case material is UL 94V-0 rated epoxy resin, with copper clad steel or tinned copper terminals. It maintains a dissipation factor of ≤0.0020 at 1 kHz and an insulation resistance of ≥15,000 MΩ at 100 V DC.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 6800PF 10% 1.5KVDC RAD
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.0068µF 1500V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH682K300D11 | MYH682K300D11 | 338-MYH682K300D11-ND | 2002-MYH682K300D11 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.0068 microF | 0.0068 microF |