The MPX824K305G is a metallized polypropylene film capacitor rated for X2 safety applications across the mains, with a capacitance of 0.82 µF and a dv/dt rating of 200 V/µs. It is enclosed in a flame-retardant plastic case with epoxy end fill (UL94V-0) and has tinned lead terminations. Dimensions are 26x16.5x7 mm with a 22.5 mm lead spacing and 0.8 mm lead diameter. It complies with UL/CSA, ENEC, and CQC safety standards for X2 capacitors at 275/305 Vac. The operating temperature range is -40°C to +110°C, and it has a capacitance tolerance of ±10% at 1 kHz, 25°C. Dissipation factor is ≤0.1% for capacitances up to 1.0 µF. Insulation resistance is >30,000 MΩ at 100 VDC between terminals and >5,000 MΩ at 500 VDC. Derated for 100,000 hours at 85°C hot-spot temperature with ≤10% capacitance change.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.82UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX824K305G | MPX824K305G | MPX824K305G |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.8200 microF | 0.8200 microF |