The MYH472K300E10 is a Y2-class EMI suppression capacitor designed for line-to-ground applications in harsh environments, with a capacitance of 0.0047 µF, a rated AC voltage of 300 V, and a case size of E10 measuring 18 mm in length, 11 mm in height, 5 mm in thickness, and a 15 mm pitch. It operates from −40 °C to +110 °C, meets AEC-Q200 automotive qualifications, and withstands 2,000 hours of temperature-humidity
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.0047µF 1500V
CAP FILM 4700PF 10% 1.5KVDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH472K300E10 | MYH472K300E10 | 2002-MYH472K300E10 | 338-MYH472K300E10-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF |