Radial PET Film Capacitors 2.2µF 100V
2.2µF Film Capacitor 80V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 2.2UF 10% 100VDC RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-RA4225K100 | 338-4480-ND | RA4225K100 | RA4225K100 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | |
| WVDC | 100 volts | 100 volts |