The MXT474K305G11 is a metallized polypropylene film capacitor for EMI/RFI suppression in class X2 applications, rated for 305 Vac and 630 Vdc, with a capacitance of 0.47 µF and a tolerance of ±10%. It features a case size code G11, measuring 26 mm in length, 16.5 mm in height, and 7 mm in thickness, with a 22.5 mm pitch and 0.8 mm diameter leads. The capacitor operates reliably from -40°C to +110°C, withstands 1,000 hours of testing at 85°C and 85% relative humidity, and meets IEC 60384-14 and UL 60384-14 safety standards. Its dissipation factor is ≤0.001 at 1 kHz and 20°C, with insulation resistance ≥15,000 MΩ for capacitance values up to 0.33 µF. The case and resin comply with UL 94V-0 flame-retardant requirements.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.47UF 10% 630VDC RAD
EX2, MI/RFI Suppression Capacitors, Harsh Environment 0.47µF 630V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT474K305G11 | MXT474K305G11 | 338-MXT474K305G11-ND | 2002-MXT474K305G11 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |