The MYH154K300H11 is a Y2-class EMI suppression capacitor rated for 300 Vac and 1500 Vdc, with a capacitance of 0.15 µF and ±10% tolerance. It features a case size H11 with dimensions 32 mm in length, 18 mm in height, 9 mm in thickness, and a 27.5 mm lead pitch. The part is AEC-Q200 qualified, operates from -40 °C to +110 °C, and complies with IEC 60384-14:2013/AMD1:2
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.15UF 10% 1.5KVDC RAD
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.15µF 1500V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH154K300H11 | MYH154K300H11 | 338-MYH154K300H11-ND | 2002-MYH154K300H11 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |