The MXH395K305H28 is an X2 EMI suppression capacitor designed for harsh environments and automotive applications, with a capacitance of 3.9 µF, rated for 305 Vac and 630 Vdc, and operating temperatures from -40 °C to +110 °C. It features a case size of 32 mm in length, 33 mm in height, and 18 mm in thickness, with a 27.5 mm lead pitch and 0.8 mm lead diameter. The part is AEC-Q200 qualified, passes a 2,000-hour THB test at 85 °C and 85% RH, and meets IEC 60384-14:2013/AMD1:2
X2 And Arc Suppression
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
X2, EMI, RFI Suppression Capacitors, Harsh Environment 3.9µF 305V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH395K305H28 | MXH395K305H28 | 2002-MXH395K305H28 | 1572-MXH395K305H28-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 3.9 microF | 3.9 microF | 3.9 microF |