The MPX564K305E is a metallized polypropylene film capacitor for X2 safety applications across the mains, rated for 305 VAC and designed for EMI filtering in outdoor environments. It has dimensions of 18x19x11 mm, a lead spacing of 15 mm, and lead diameter of 0.8 mm. It exhibits a dc voltage proof of 1312 V for 60 seconds, an impulse voltage rating of 2.5 kV√C for capacitances above 1 µF, and a maximum dv/dt of 400 V/µs. It meets UL/CSA, ENEC, and CQC safety standards for X2 applications, with a capacitance tolerance of ±10% and a dissipation factor ≤0.4% at 1 kHz. The operating temperature range is -40°C to +110°C, and it features flame-retardant epoxy end-fill (UL94V-0) with lead-free tinned terminations.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.56UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX564K305E | MPX564K305E | MPX564K305E |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.5600 microF | 0.5600 microF |