MPX333K305D is a metallized polypropylene film capacitor rated for X2 safety applications across the mains, with a capacitance of 0.033 µF and a voltage rating of 305 VAC. It has a case size of 13x11x5 mm, a terminal spacing of 10 mm, and lead diameter of 0.6 mm. The part meets UL/CSA, ENEC, and CQC safety standards for X2 capacitors, with a dissipation factor of ≤0.1% at 1 kHz and 25°C. It operates from -40°C to +110°C, has an insulation resistance of ≥30,000 MΩ at 100 VDC, and complies with IEC 60384-14 and EN 60384-14. The termination is lead-free tinned, and the case is flame-retardant (UL94V-0).
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Boxed Metallized Polypropylene Film Capacitors 0.033µF 630V
0.033µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
CAP FILM 0.033UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX333K305D | MPX333K305D | 2002-MPX333K305D | 1572-1781-ND | MPX333K305D |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |