The MPX456K305RB is a metallized polypropylene film capacitor in the MPX series, rated for X2 safety applications across the line with a voltage class of 305 VAC. It has a capacitance of 45 µF, a dv/dt rating of 100 V/µs, and dimensions of 57.5x53x50 mm with a terminal spacing of 52.5 mm and lead diameter of 1.2 mm. The capacitor meets UL/CSA E317135, DIN EN60384-14(VDE), IEC 60384-14, and CQC safety standards. It operates from -40°C to +110°C, with a capacitance tolerance of ±10% or ±20%, and an insulation resistance of >5000 MΩ at 500 VDC. The construction features a flame-retardant epoxy-encapsulated case (UL94V-0) and lead-free tinned terminals.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 45UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX456K305RB | MPX456K305RB | MPX456K305RB |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 45 microF | 45 microF |