The MXH334K305E14 is an X2-rated EMI suppression capacitor rated for 305 Vac and 630 Vdc, with a capacitance of 0.33 µF and a tolerance of ±10%. It measures 18 mm in length, 14.5 mm in height, and 8.5 mm in thickness, with a 15 mm pitch and 0.8 mm lead wire diameter. The capacitor is AEC-Q200 qualified, operates from -40 °C to +110 °C, and complies with IEC 60384-14:2013/AMD1:2
X2 And Arc Suppression
X2, EMI, RFI Suppression Capacitors, Harsh Environment 0.33µF 305V
CAP FILM 0.33UF 10% 305VAC RAD
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH334K305E14 | 2002-MXH334K305E14 | 338-MXH334K305E14-ND | MXH334K305E14 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |