MXT334K305G11 is a metallized polypropylene film capacitor for EMI/RFI suppression, rated 305 VAC and 630 VDC, with 0.33 µF capacitance and ±10% tolerance. It has a G11 case measuring 26 mm × 16.5 mm × 7 mm with a 22.5 mm pitch and 0.8 mm leads. Operating temperature ranges from -40 °C to +110 °C. The capacitor meets UL 94V-0 and IEC 60384-14:2013 standards, complies with RoHS, and is designed for harsh environments with 1000-hour THB endurance at 85 °C and 85% RH. It has a dv/dt rating of 200 V/µs, dissipation factor of 0.001 at 1 kHz, and insulation resistance of 5000 MΩ × µF. Life expectancy is 100,000 hours at rated voltage and hot spot temperature below 85 °C.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.33UF 10% 630VDC RAD
EX2, MI/RFI Suppression Capacitors, Harsh Environment 0.33µF 630V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT334K305G11 | MXT334K305G11 | 338-MXT334K305G11-ND | 2002-MXT334K305G11 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |