The MYH103K300D11 is a Y2-class EMI suppression capacitor for line-to-ground applications in harsh environments, rated for 300 Vac and 1500 Vdc. It has a capacitance of 0.010 µF with a tolerance of ±10%, and features a case size code D11 with dimensions of 13 mm length, 12 mm height, 6 mm thickness, and a 10 mm pitch. The part is AEC-Q200 qualified, operates from -40 °C to +110 °C, and meets a 2,000-hour thermal humidity bias test at 85 °C and 85% relative humidity. It complies with IEC 60384-14 and UL 60384-14 safety standards, with terminals made of tinned copper wire and a UL 94V-0 epoxy resin case.
X2 And Arc Suppression
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.01µF 1500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 10000PF 10% 1.5KVDC RAD
CAP FILM 10000PF 10% 1.5KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH103K300D11 | 2002-MYH103K300D11 | MYH103K300D11 | 338-MYH103K300D11-ND | MYH103K300D11 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |