The MYH393K300E13 is a Y2-class, line-to-ground EMI suppression capacitor for harsh environments, with a capacitance of 0.039 µF, rated for 300 Vac and 1500 Vdc, and a case size of E13 measuring 18 mm in length, 13.5 mm in height, 7.5 mm in thickness, and a 15 mm pitch. It operates from -40 °C to +110 °C, passes AEC-Q200 qualification, and withstands 2,000 hours of temperature-humidity
X2 And Arc Suppression
CAP FILM 0.039UF 10% 1.5KVDC RAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.039µF 1500V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH393K300E13 | 338-MYH393K300E13-ND | MYH393K300E13 | 2002-MYH393K300E13 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF |