The MXT106K305N32 is a metallized polypropylene film capacitor for EMI/RFI suppression in across-the-line Class X2 applications, rated at 305 Vac and 630 Vdc. It has a capacitance of 10 µF, a case size of 42 mm length, 44 mm height, and 24 mm thickness, with a 37.5 mm pitch and 1.0 mm lead diameter. The capacitor operates from -40 °C to +110 °C and meets IEC 60384-14:2013 and UL 60384-14 safety standards. It is encapsulated in a UL 94V-0 flame-retardant plastic case with epoxy resin, features self-healing properties, and complies with RoHS. The part is rated for 100,000 hours at rated voltage with a hot spot temperature below 85 °C and withstands THB testing at 85 °C and 85% RH for 1,000 hours.
X2 And Arc Suppression
CAP FILM 10UF 10% 630VDC RADIAL
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EX2, MI/RFI Suppression Capacitors, Harsh Environment 10µF 630V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT106K305N32 | 338-MXT106K305N32-ND | MXT106K305N32 | 2002-MXT106K305N32 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |