The MXT105K305H20 is a metallized polypropylene film capacitor for EMI/RFI suppression across the line, rated at 305 Vac and 630 Vdc. It is housed in a plastic case meeting UL 94V-0 requirements, with a pitch of 27.5 mm, dimensions of 32 mm in length, 20 mm in height, and 11 mm in thickness, and lead wire diameter of 0.8 mm. The capacitor has a capacitance of 1.0 µF with ±10% tolerance, operates within a temperature range of -40 °C to +110 °C, and supports a dissipation factor of 0.001 at 1 kHz and 20 °C. It meets IEC 60384-14:2013 and UL 60384-14 standards, with a life expectancy of 100,000 hours at rated voltage and hot spot temperature below 85 °C. The component is RoHS compliant and rated for THB testing of 1,000 hours at 85 °C and 85% RH.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1UF 10% 630VDC RADIAL
EX2, MI/RFI Suppression Capacitors, Harsh Environment 1µF 630V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT105K305H20 | MXT105K305H20 | 338-MXT105K305H20-ND | 2002-MXT105K305H20 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |