The MYH824K300N26 is a Y2-class EMI suppression capacitor designed for harsh environments, rated for 300 Vac and 1500 Vdc operation. It has a capacitance of 0.82 µF and features a case size of N26 with lead pitch of 37.5 mm, lead diameter of 1 mm, and dimensions of 42 mm in length, 32 mm in height, and 19 mm in thickness. The capacitor is AEC-Q200 qualified, operates from -40 ºC to +110 ºC, and withstands 2,000 hours of temperature and humidity testing at 85 ºC and 85% RH under rated voltage. It meets IEC 60384-14:2013/AMD1:2
X2 And Arc Suppression
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.82µF 1500V
CAP FILM 0.82UF 10% 1.5KVDC RAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH824K300N26 | 2002-MYH824K300N26 | 338-MYH824K300N26-ND | MYH824K300N26 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.8200 microF | 0.8200 microF | 0.8200 microF |