The MXH474K305G11 is an X2 EMI suppression capacitor designed for harsh environments, rated for 305 Vac and 630 Vdc, with a capacitance of 0.47 µF and ±10% tolerance. It features a case size of 26 mm × 16.5 mm × 7 mm with a 22.5 mm pitch and 0.8 mm lead diameter, and supports a dv/dt of 200 V/µs. The capacitor operates from -40 °C to +110 °C, meets AEC-Q200 automotive qualifications, and withstands 2,000 hours of thermal humidity testing at 85 °C and 85% RH at rated voltage. It complies with IEC 60384-14 and has UL, CSA, VDE, and CQC safety approvals. Dissipation factor is 0.001 at 1 kHz and 20 °C. Insulation resistance exceeds 5000 MΩ·µF. The case is made of UL 94V-0 plastic with epoxy resin filler and copper-clad steel terminals.
X2 And Arc Suppression
X2, EMI, RFI Suppression Capacitors, Harsh Environment 0.47µF 305V
CAP FILM 0.47UF 10% 305VAC RAD
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH474K305G11 | 2002-MXH474K305G11 | 338-MXH474K305G11-ND | MXH474K305G11 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |