The MPX683K305E is a metallized polypropylene film capacitor rated for X2 safety applications across the mains, with a capacitance of 0.068 µF and a maximum dv/dt of 400 V/µs. It measures 18 mm x 12 mm x 6 mm with a lead spacing of 15 mm and terminal diameter of 0.6 mm. The capacitor supports an AC voltage of 305 V and operates within a temperature range of -40°C to +110°C. It meets UL/CSA, ENEC, CQC, and IEC 60384-14 standards for X2 classifications. The case is flame retardant (UL94V-0) with lead-free tinned terminations, and it exhibits a dissipation factor of ≤0.3% at 1 kHz and 25°C. The insulation resistance is ≥30000 MΩ at 100 VDC, and the capacitance temperature coefficient ranges from -200 ppm/°C to +100 ppm/°C.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.068UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX683K305E | MPX683K305E | MPX683K305E |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0680 microF | 0.0680 microF |