The QAS504K600D047 is a radial metallized polyester RC snubber network designed to suppress electrical arcing, noise, and EMI/RFI in relays, switches, and solid-state devices. It consists of a 0.5 µF capacitor with ±10% tolerance in series with a 47 Ω anti-surge resistor, rated for 600 Vdc and 250 Vac at 60 Hz. The component is coated with flame-retardant epoxy and operates from -55 ºC to +85 ºC. Its dimensions are 1.45 in (36.8 mm) in length, 0.59 in (15.0 mm) in diameter, and 0.92 in (23.4 mm) in height, with a terminal diameter of 0.025 in (0.635 mm). The resistor power rating is 1/2 W. The part meets the specified dielectric withstand and long-term stability requirements under rated conditions.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Arc Suppressor/Snubber Network 0.5µF 600V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS504K600D047 | QAS504K600D047 | 2002-QAS504K600D047 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.5000 microF | 0.5000 microF |