The MPXB105K305G is a safety-certified X2 metallized polypropylene film capacitor for across-the-line EMI filtering. It has a 1 µF capacitance, 305 V AC rating, and 200 V/µs dv/dt capability. The package measures 26 × 23 × 13 mm with 22.5 mm lead spacing and 0.8 mm lead diameter. It complies with UL/CSA, DIN EN60384-14, IEC 60384-14, and CQC X2 standards. Operating temperature ranges from -40°C to +110°C. Capacitance tolerance is ±10% at 1 kHz and 25°C. Insulation resistance exceeds 5,000 MΩ at 100 V DC between terminals. The case is flame-retardant (UL94V-0), solvent-resistant, and epoxy-encapsulated. Life expectancy is 100,000 hours at 85°C hotspot temperature under 240 V AC load. Self-inductance is under 1 nH per mm of lead spacing and length.
X2 And Arc Suppression
1µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 1µF 630V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1UF 10% 305VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPXB105K305G | 1572-1805-ND | 2002-MPXB105K305G | MPXB105K305G | MPXB105K305G |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |