The MPXB334K305E is a Class X2 safety-rated metallized polypropylene film capacitor designed for across-the-line applications in EMI filters and outdoor use. It has a capacitance of 0.33 µF, a rated AC voltage of 305 V, and a dv/dt rating of 400 V/µs. The part measures 18x19x11 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. It features flame-retardant epoxy end fill (UL94V-0), lead-free tinned terminals, and complies with UL/CSA, IEC 60384-14, ENEC, and CQC standards. The capacitor operates from -40°C to +110°C and meets the 85/85 THB humidity and temperature life test with a 1000-hour endurance at 240Vac. Insulation resistance is minimum 5000 MΩ at 100VDC for terminal-to-terminal
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.33UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPXB334K305E | MPXB334K305E | MPXB334K305E |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.3300 microF | 0.3300 microF |