The MYH562K300E10 is a Y2-class EMI suppression capacitor designed for line-to-ground applications in harsh environments. It features a capacitance of 0.0056 µF with a tolerance of ±10%, a rated voltage of 300 Vac and 1500 Vdc, and operates within a temperature range of -40 °C to +110 °C. The part has a case size code E10, measuring 18 mm in length, 11 mm in height, 5 mm in thickness, and a 15 mm pitch between terminals with 0.6 mm diameter leads. It is AEC-Q200 qualified, passes a 2,000-hour THB test at 85 °C and 85% RH, and complies with IEC 60384-14 standards. The capacitor is constructed with UL 94V-0 epoxy resin and copper-clad steel or tinned copper wires, and meets international safety agency approvals for Y2 applications.
X2 And Arc Suppression
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.0056µF 1500V
CAP FILM 5600PF 10% 1.5KVDC RAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH562K300E10 | 2002-MYH562K300E10 | 338-MYH562K300E10-ND | MYH562K300E10 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.0056 microF | 0.0056 microF |