The MXT104K305E10 is a metallized polypropylene film capacitor designed for EMI/RFI suppression in across-the-line X2 applications under harsh environmental conditions. It is housed in a UL 94V-0 rated plastic case with dimensions of 18 mm in length, 11 mm in height, and 5 mm in thickness, with a 15 mm pitch and 0.6 mm lead diameter. The capacitor has a capacitance of 0.1 µF with a tolerance of ±10%, a rated voltage of 305 Vac and 630 Vdc, and operates within a temperature range of -40 °C to +110 °C. It meets IEC 60384-14:2013 and UL 60384-14 safety standards, supports a maximum dv/dt of 400 V/µs, and complies with RoHS requirements. The part exhibits self-healing properties and is rated for 1,000 hours of thermal humidity bias testing at 85 °C and 85% RH.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.1UF 10% 630VDC RADIAL
EX2, MI/RFI Suppression Capacitors, Harsh Environment 0.1µF 630V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT104K305E10 | MXT104K305E10 | 338-MXT104K305E10-ND | 2002-MXT104K305E10 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |