Cornell Dubilier Film Capacitors RA4505K100-FA

Description
Radial PET Film Capacitors 5µF 100V
Request a Quote Datasheet
Description
Radial PET Film Capacitors 5µF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors 2002-RA4505K100-FA
Radial PET Film Capacitors 5µF 100V

Radial PET Film Capacitors 5µF 100V

Supplier's Site Datasheet
Film Capacitors - 338-RA4505K100-FA-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-RA4505K100-FA-ND
Film Capacitors 338-RA4505K100-FA-ND
FILM/M

FILM/M

Buy Now Datasheet
Film Capacitor - RA4505K100-FA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
RA4505K100-FA
Film Capacitor RA4505K100-FA
The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester film capacitor features a small size, high dv/dt capability, very low ESR at high frequency and a self-healing capability. RA type capacitors are ideal for use in high frequency switching power supplies, noise suppression, EMI reduction and long-life applications.

The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester film capacitor features a small size, high dv/dt capability, very low ESR at high frequency and a self-healing capability. RA type capacitors are ideal for use in high frequency switching power supplies, noise suppression, EMI reduction and long-life applications.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 2002-RA4505K100-FA 338-RA4505K100-FA-ND RA4505K100-FA
Product Name Film Capacitors Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Capacitance Type Fixed
Capacitance Range 5 microF 5 microF
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers