The MXT225M305G24 is an X2-class EMI/RFI suppression capacitor for harsh environments, constructed with metallized polypropylene film in a UL 94V-0 flame-retardant plastic case. It has a capacitance of 2.2 µF with ±20% tolerance, a rated voltage of 305 Vac, and a case code G24 measuring 26 mm in length, 29.5 mm in height, 14.5 mm in thickness, and a 22.5 mm pitch. The capacitor supports an operating temperature range of -40 °C to +110 °C, meets IEC 60384-14:2013 and UL 60384-14 standards, and is rated for 1,000 hours of THB testing at 85 °C and 85% RH. It has a dv/dt rating of 200 V/µs and a life expectancy of 100,000 hours at rated voltage with a hot spot temperature below 85 °C.
X2 And Arc Suppression
CAP FILM 2.2UF 20% 630VDC RADIAL
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EX2, MI/RFI Suppression Capacitors, Harsh Environment 2.2µF 630V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT225M305G24 | 338-MXT225M305G24-ND | MXT225M305G24 | 2002-MXT225M305G24 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |